Silicon Labs Digital Isolator ICs SI8440AB-D-IS

Description
Isolator,digital,1Mb ps,2.5kV,SOIC16W
Request a Quote Datasheet
Description
Isolator,digital,1Mb ps,2.5kV,SOIC16W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator ICs - 1689841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
1689841
Digital Isolator ICs 1689841
Isolator,digital,1Mb ps,2.5kV,SOIC16W

Isolator,digital,1Mbps,2.5kV,SOIC16W

Supplier's Site
Digital Isolators - SI8440AB-D-IS - 1096269-SI8440AB-D-IS - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8440AB-D-IS
1096269-SI8440AB-D-IS
Digital Isolators - SI8440AB-D-IS 1096269-SI8440AB-D-IS
Manufacturer: Silicon Labs Win Source Part Number: 1096269-SI8440AB-D-I S Packaging: Tube/Rail Type: General Purpose Technology: Capacitive Coupling Data Rate: 1Mbps Channel Type: Unidirectional Number of Channels: 4 Inputs - Side 1/Side 2: 4/0 Common Mode Transient Immunity (Min): 25kV/μs (Typ) Propagation Delay tpLH / tpHL (Max): 35ns, 35ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 25ns Isolated Power: No Categories: Isolators Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Rise and Fall Time: 3.8ns, 2.8ns Alternative Parts (Cross-Reference): SI8440-A-IS; Si8440AB-D-ISR; ADuM1400ARW; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1096269-SI8440AB-D-IS
Packaging: Tube/Rail
Type: General Purpose
Technology: Capacitive Coupling
Data Rate: 1Mbps
Channel Type: Unidirectional
Number of Channels: 4
Inputs - Side 1/Side 2: 4/0
Common Mode Transient Immunity (Min): 25kV/μs (Typ)
Propagation Delay tpLH / tpHL (Max): 35ns, 35ns
Isolation Voltage: 2500Vrms
Pulse Width Distortion (Max): 25ns
Isolated Power: No
Categories: Isolators
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Rise and Fall Time: 3.8ns, 2.8ns
Alternative Parts (Cross-Reference): SI8440-A-IS; Si8440AB-D-ISR; ADuM1400ARW;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category Signal Conditioners Signal Isolators
Product Number 1689841 1096269-SI8440AB-D-IS
Product Name Digital Isolator ICs Digital Isolators - SI8440AB-D-IS
Signal Conditioning SigIsol
Form Factor PC Board
Agency Approval RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

E748C In-Line LVDT Amplifier . Supply 24V, Output 4-20mA - E748C - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 250Hz
Operating Temperature 14 to 158 F (-10 to 70 C)
View Details
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - IPS521 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Voltage signal conditioner - 857-560 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
4 suppliers
Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details