Skyworks Solutions, Inc. Digital Isolator ICs SI8631BB-B-IS1

Description
Isolator, Si8631BB-B-IS1
Request a Quote Datasheet
Description
Isolator, Si8631BB-B-IS1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator ICs - 1690131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
1690131
Digital Isolator ICs 1690131
Isolator, Si8631BB-B-IS1

Isolator, Si8631BB-B-IS1

Supplier's Site
Digital Isolators - SI8631BB-B-IS1 - 933739-SI8631BB-B-IS1 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8631BB-B-IS1
933739-SI8631BB-B-IS1
Digital Isolators - SI8631BB-B-IS1 933739-SI8631BB-B-IS1
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933739-SI8631BB-B-IS 1 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.154", 3.90mm Width) Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: Si8631 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933739-SI8631BB-B-IS1
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Digital Isolator 2500Vrms Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.154", 3.90mm Width)
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: Si8631
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Isolators - Digital Isolators SI8631BB-B-IS1
DGTL ISO 2500VRMS 3CH GP 16SOIC

DGTL ISO 2500VRMS 3CH GP 16SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Conditioners Signal Isolators Signal Conditioners
Product Number 1690131 933739-SI8631BB-B-IS1 SI8631BB-B-IS1
Product Name Digital Isolator ICs Digital Isolators - SI8631BB-B-IS1 Isolators - Digital Isolators
Signal Conditioning SigIsol SigIsol
Form Factor PC Board
Agency Approval RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V10-D2 - SA-011-1500-V10-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
DC Voltage Signal Conditioning Instruments - 733 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Digital Isolators - SI8441BB-D-IS1R - 933709-SI8441BB-D-IS1R - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details