Texas Instruments Isolators - Digital Isolators ISO7742FDBQR

Description
Win Source Part Number: 1066001-ISO7742FDBQR Category: Isolators>Digital Isolators Type: General Purpose Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.4ns, 2.4ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: ISO7742FDBQR-ND,296- 49659-6,296-49659-1, 296-49659-2 Base Product Number: ISO7742
Request a Quote Datasheet
Description
Win Source Part Number: 1066001-ISO7742FDBQR Category: Isolators>Digital Isolators Type: General Purpose Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.4ns, 2.4ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: ISO7742FDBQR-ND,296- 49659-6,296-49659-1, 296-49659-2 Base Product Number: ISO7742
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1066001-ISO7742FDBQR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1066001-ISO7742FDBQR
Isolators - Digital Isolators 1066001-ISO7742FDBQR
Win Source Part Number: 1066001-ISO7742FDBQR Category: Isolators>Digital Isolators Type: General Purpose Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.4ns, 2.4ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: ISO7742FDBQR-ND,296- 49659-6,296-49659-1, 296-49659-2 Base Product Number: ISO7742

Win Source Part Number: 1066001-ISO7742FDBQR
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.4ns, 2.4ns
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/2
Common Mode Transient Immunity (Min): 85kV/µs
Propagation Delay tpLH / tpHL (Max): 16ns, 16ns
Pulse Width Distortion (Max): 4.9ns
Isolated Power: No
Voltage - Supply: 2.25V ~ 5.5V
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: ISO7742FDBQR-ND,296-49659-6,296-49659-1,296-49659-2
Base Product Number: ISO7742

Buy Now Datasheet
Digital Isolator ICs - 2687498P - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
2687498P
Digital Isolator ICs 2687498P
Digital Isolators, ISO7742FDBQR

Digital Isolators, ISO7742FDBQR

Supplier's Site
Digital Isolator ICs - 2687497 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
2687497
Digital Isolator ICs 2687497
Digital Isolators, ISO7742FDBQR

Digital Isolators, ISO7742FDBQR

Supplier's Site
Digital Isolator ICs - 2687498 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
2687498
Digital Isolator ICs 2687498
Digital Isolators, ISO7742FDBQR

Digital Isolators, ISO7742FDBQR

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7742FDBQR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7742FDBQR
Integrated Circuits (ICs) - Digital isolators ISO7742FDBQR
Robust EMC, quad-channel, 2/2, reinforced digital isolator

Robust EMC, quad-channel, 2/2, reinforced digital isolator

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7742FDBQR
Isolators - Digital Isolators ISO7742FDBQR
DGTL ISO 3000VRMS 4CH GP 16SSOP

DGTL ISO 3000VRMS 4CH GP 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners Signal Isolators Signal Conditioners
Product Number 1066001-ISO7742FDBQR 2687498P ISO7742FDBQR ISO7742FDBQR
Product Name Isolators - Digital Isolators Digital Isolator ICs Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Analog Channels 4 # 4 #
Operating Temperature -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C)
Signal Conditioning SigIsol SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details