Silicon Labs Newest Parts - SI8400AA-B-IS SI8400AA-B-IS

Description
Manufacturer: Silicon Labs Win Source Part Number: 734373-SI8400AA-B-IS Packaging: Tube Type: I²C Mounting Style: SMD Technology: Capacitive Coupling Channel Type: Bidirectional Number of Channels: 2 Voltage - Isolation: 1000Vrms Inputs - Side 1/Side 2: 2/2 Isolated Power: No Categories: Isolators Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 96 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3V ~ 5.5V
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 734373-SI8400AA-B-IS Packaging: Tube Type: I²C Mounting Style: SMD Technology: Capacitive Coupling Channel Type: Bidirectional Number of Channels: 2 Voltage - Isolation: 1000Vrms Inputs - Side 1/Side 2: 2/2 Isolated Power: No Categories: Isolators Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 96 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - SI8400AA-B-IS - 734373-SI8400AA-B-IS - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - SI8400AA-B-IS
734373-SI8400AA-B-IS
Newest Parts - SI8400AA-B-IS 734373-SI8400AA-B-IS
Manufacturer: Silicon Labs Win Source Part Number: 734373-SI8400AA-B-IS Packaging: Tube Type: I²C Mounting Style: SMD Technology: Capacitive Coupling Channel Type: Bidirectional Number of Channels: 2 Voltage - Isolation: 1000Vrms Inputs - Side 1/Side 2: 2/2 Isolated Power: No Categories: Isolators Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 96 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Silicon Labs
Win Source Part Number: 734373-SI8400AA-B-IS
Packaging: Tube
Type: I²C
Mounting Style: SMD
Technology: Capacitive Coupling
Channel Type: Bidirectional
Number of Channels: 2
Voltage - Isolation: 1000Vrms
Inputs - Side 1/Side 2: 2/2
Isolated Power: No
Categories: Isolators
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 96
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Digital Isolator ICs - 1689845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
1689845
Digital Isolator ICs 1689845
Isolator,digital,I2C ,1.7MHz,1kV,SOIC8N

Isolator,digital,I2C,1.7MHz,1kV,SOIC8N

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd.
Product Category Signal Isolators Signal Conditioners
Product Number 734373-SI8400AA-B-IS 1689845
Product Name Newest Parts - SI8400AA-B-IS Digital Isolator ICs
Analog Channels 2 # 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
Signal Conditioning SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-10 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details