Skyworks Solutions, Inc. Digital Isolators - SI8651BD-B-IS SI8651BD-B-IS

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894886-SI8651BD-B-IS Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 5000Vrms 5 Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: SI8651 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 46 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: SI8651BDBIS, 336-2104-5
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894886-SI8651BD-B-IS Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 5000Vrms 5 Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: SI8651 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 46 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: SI8651BDBIS, 336-2104-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8651BD-B-IS - 894886-SI8651BD-B-IS - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8651BD-B-IS
894886-SI8651BD-B-IS
Digital Isolators - SI8651BD-B-IS 894886-SI8651BD-B-IS
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894886-SI8651BD-B-IS Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 5000Vrms 5 Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: SI8651 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 46 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: SI8651BDBIS, 336-2104-5

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894886-SI8651BD-B-IS
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Digital Isolator 5000Vrms 5 Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: SI8651
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 46
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: SI8651BDBIS, 336-2104-5

Buy Now Datasheet
Digital Isolator ICs - 1689884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
1689884
Digital Isolator ICs 1689884
Isolator,digital,150 Mbps,5kV,SOIC16W

Isolator,digital,150Mbps,5kV,SOIC16W

Supplier's Site
Futian, China
Isolators - Digital Isolators
SI8651BD-B-IS
Isolators - Digital Isolators SI8651BD-B-IS
DGTL ISO 5000VRMS 5CH GP 16SOIC

DGTL ISO 5000VRMS 5CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners Signal Conditioners
Product Number 894886-SI8651BD-B-IS 1689884 SI8651BD-B-IS
Product Name Digital Isolators - SI8651BD-B-IS Digital Isolator ICs Isolators - Digital Isolators
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Signal Conditioning SigIsol SigIsol
Form Factor PC Board
Unlock Full Specs
to access all available technical data

Similar Products

8B45 Frequency Input Module - 8B45-02 - Dataforth Corporation
Specs
Signal Conditioning SigIsol
Form Factor Modular Bay or Slot System
Excitation Voltage (optional feature)
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
VAC Series Proportional Solenoid Valve Digital Amplifier - SANTEST - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Excitation Voltage (optional feature); Current (optional feature)
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
View Details