Vishay Intertechnology, Inc. 400V 3A Diode and Rectifier 1N5625GP-E3/54

Description
DIODE GEN PURP 400V 3A DO201AD Product overview: 1N5625GP-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5625GP-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 400V 3A DO201AD Product overview: 1N5625GP-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5625GP-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 3A Diode and Rectifier - 280-1N5625GP-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 3A Diode and Rectifier
280-1N5625GP-E3/54
400V 3A Diode and Rectifier 280-1N5625GP-E3/54
DIODE GEN PURP 400V 3A DO201AD Product overview: 1N5625GP-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5625GP-E3/54 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 3A DO201AD Product overview: 1N5625GP-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5625GP-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N5625GP-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 3A Through Hole DO-201AD

Diode Standard 400V 3A Through Hole DO-201AD

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N5625GP-E3/54 - 1002315-1N5625GP-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5625GP-E3/54
1002315-1N5625GP-E3/54
Diodes, Rectifiers - Single - 1N5625GP-E3/54 1002315-1N5625GP-E3/54
Manufacturer: Vishay Win Source Part Number: 1002315-1N5625GP-E3/ 54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1V @ 3A Reverse Recovery Time (trr): 5μs Current - Reverse Leakage @ Vr: 5μA @ 400V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-201AD Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1,400

Manufacturer: Vishay
Win Source Part Number: 1002315-1N5625GP-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1V @ 3A
Reverse Recovery Time (trr): 5μs
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-201AD
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1,400

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5625GP-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5625GP-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N5625GP-E3/54
DIODE GEN PURP 400V 3A DO201AD

DIODE GEN PURP 400V 3A DO201AD

Supplier's Site
Rectifier; 3.0 A;(Max.) IF; 400 V (Max.);Glass Passivated - 70061772 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rectifier; 3.0 A;(Max.) IF; 400 V (Max.);Glass Passivated
70061772
Rectifier; 3.0 A;(Max.) IF; 400 V (Max.);Glass Passivated 70061772
Features: Superectifier Structure for High Reliability Application Cavity-Free Glass-Passivated Junction Low Forward Voltage Drop Low Leakage Current High Forward Surge Capability Meets Environmental Standard MIL-S-19500 Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in general-purpose rectification of power supplies, inverters, converters and freewheeling diodes application.

Features:

  • Superectifier Structure for High Reliability Application
  • Cavity-Free Glass-Passivated Junction
  • Low Forward Voltage Drop
  • Low Leakage Current
  • High Forward Surge Capability
  • Meets Environmental Standard MIL-S-19500
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    For use in general-purpose rectification of power supplies, inverters, converters and freewheeling diodes application.
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-1N5625GP-E3/54 1N5625GP-E3/54GITR-ND 1002315-1N5625GP-E3/54 1N5625GP-E3/54 70061772
Product Name 400V 3A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - 1N5625GP-E3/54 Discrete Semiconductor Products - Diodes - Rectifiers Rectifier; 3.0 A;(Max.) IF; 400 V (Max.);Glass Passivated
Package Tape & Reel (TR) DO-201 DO-201
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to ? C (-85 to ? F)
Diode Type Standard
VF 1 volts 1 volts 0.9500 volts
Unlock Full Specs
to access all available technical data