TVS DIODE Product overview: 1N5643 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N5643 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 905723-1N5643
Series: *
Features: Clamp Ipp Tvs Diode
Package: Bulk
Family Name: 1N5643
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8541.10.0080
UNI-DIRECTIONAL TVS DO-13 ROHS COMPLIANT: YES
TVS DIODE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-1N5643 | 905723-1N5643 | 1N5643MS-ND | 36AJ1663 | 1N5643 |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - 1N5643 | TVS Diodes | Uni-Directional Tvs Do-13 Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | Bulk | DO-202AA, DO-13, Axial | DO-13 (DO-202AA) | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |