Diode Standard 200V 1A Through Hole
Manufacturer: Microchip Technology
Win Source Part Number: 083389-1N5615
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: 1N5615
Alternative Parts (Cross-Reference): 1N5615US; SRS120HE; SRS125HE; 1N4003G-K R1G;
Introduction Date: April 16, 1996
ECCN: EAR99
Country of Origin: Philippines, United States of America
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 200V 1A AXIAL
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Rectifiers |
| Product Number | 1N5615-ND | 083389-1N5615 | 1N5615 |
| Product Name | Single Diodes | Discrete Semiconductor Products | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) |