49.9V Clamp 30A Ipp Tvs Diode Through Hole DO-13
TVS DIODE 30.8VWM 49.9VC DO13
UNI-DIRECTIONAL TVS DO-13 ROHS COMPLIANT: YES
TVS DIODE 30.8VWM 49.9VC DO13
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1N5646AMS-ND | 1N5646A | 32AJ9985 | 1N5646A |
| Product Name | TVS Diodes | TVS Diodes | Uni-Directional Tvs Do-13 Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | DO-202AA, DO-13, Axial | DO-13 | DO-13 | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 49.9 volts | 49.9 volts | 49.9 volts | |
| VBR | 34.2 volts | 34.2 volts | 34.2 volts |