Diode Standard 200V 1A Through Hole DO-204AC (DO-15)
DIODE GEN PURP 200V 1A DO204AC
Features:
| DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1N5614GP-E3/54GITR-ND | 1N5614GP-E3/54 | 70061799 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier;1.0 A (Max.) IF;200V;Glass Passivated; DO-204AC(DO-15) |
| Tj | -65 to 175 C (-85 to 347 F) | ||
| Life Cycle Stage | Removed | ||
| VF | 1.2 volts | 1.2 volts |