Vishay Intertechnology, Inc. Single Diodes 1N5624GP-E3/54

Description
Diode Standard 200V 3A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Standard 200V 3A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N5624GP-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 3A Through Hole DO-201AD

Diode Standard 200V 3A Through Hole DO-201AD

Buy Now Datasheet
200V 3A Diode and Rectifier - 280-1N5624GP-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 3A Diode and Rectifier
280-1N5624GP-E3/54
200V 3A Diode and Rectifier 280-1N5624GP-E3/54
DIODE GEN PURP 200V 3A DO201AD Product overview: 1N5624GP-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5624GP-E3/54 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 3A DO201AD Product overview: 1N5624GP-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5624GP-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N5624GP-E3/54 - 1002314-1N5624GP-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5624GP-E3/54
1002314-1N5624GP-E3/54
Diodes, Rectifiers - Single - 1N5624GP-E3/54 1002314-1N5624GP-E3/54
Manufacturer: Vishay Win Source Part Number: 1002314-1N5624GP-E3/ 54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1V @ 3A Reverse Recovery Time (trr): 3μs Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-201AD Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1,400

Manufacturer: Vishay
Win Source Part Number: 1002314-1N5624GP-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1V @ 3A
Reverse Recovery Time (trr): 3μs
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-201AD
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1,400

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5624GP-E3/54 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5624GP-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N5624GP-E3/54
DIODE GEN PURP 200V 3A DO201AD

DIODE GEN PURP 200V 3A DO201AD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 1N5624GP-E3/54GITR-ND 280-1N5624GP-E3/54 1002314-1N5624GP-E3/54 1N5624GP-E3/54
Product Name Single Diodes 200V 3A Diode and Rectifier Diodes, Rectifiers - Single - 1N5624GP-E3/54 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package Tape & Reel (TR)
RoHS Compliant RoHS
Diode Type Standard
VF 1 volts 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSDH7.5K - Micross Components, Inc.
Specs
IFSM 40 amps
IF 400 mA
trr 2500 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
View Details
Schottky barrier diode - BAT54-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
25V 100MA Diode and Rectifier - 286-BAS12505WH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
4 suppliers