Diode Standard 400V 1A Through Hole
DIODE GEN PURP 400V 1A AXIAL
DIODE GEN PURP 400V 1A AXIAL
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 1N5617-ND | 1N5617 | 1N5617 |
| Product Name | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | ||
| Package | A, Axial | ||
| VF | 1.6 volts |