27.7V Clamp Ipp Tvs Diode Through Hole DO-13
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1122004-1N5640A
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-13
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-13
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 17.1V
Voltage - Breakdown (Minimum): 19V
Voltage - Clamping (Maximum) at Ipp: 27.7V
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes |
| Product Number | 1N5640A-ND | 1122004-1N5640A |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 1N5640A |
| Configuration | Single | |
| Package | DO-202AA, DO-13, Axial | |
| Peak Pulse Power | 1500 watts | |
| VC | 27.7 volts |