Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1N5621GP-E3/54

Description
Win Source Part Number: 1349664-1N5621GP-E3/ 54 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Series: SUPERECTIFIER® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Cut Tape (CT) Standard Package: 4,000 Technology: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 300 ns Current - Reverse Leakage @ Vr: 500 nA @ 800 V Capacitance @ Vr, F: 25pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: 1N5621 Voltage - DC Reverse (Vr) (Max): 800 V Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Request a Quote Datasheet
Description
Win Source Part Number: 1349664-1N5621GP-E3/ 54 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Series: SUPERECTIFIER® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Cut Tape (CT) Standard Package: 4,000 Technology: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 300 ns Current - Reverse Leakage @ Vr: 500 nA @ 800 V Capacitance @ Vr, F: 25pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: 1N5621 Voltage - DC Reverse (Vr) (Max): 800 V Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1349664-1N5621GP-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1349664-1N5621GP-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1349664-1N5621GP-E3/54
Win Source Part Number: 1349664-1N5621GP-E3/ 54 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Series: SUPERECTIFIER® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Cut Tape (CT) Standard Package: 4,000 Technology: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 300 ns Current - Reverse Leakage @ Vr: 500 nA @ 800 V Capacitance @ Vr, F: 25pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: 1N5621 Voltage - DC Reverse (Vr) (Max): 800 V Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A

Win Source Part Number: 1349664-1N5621GP-E3/54
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Series: SUPERECTIFIER®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR) Cut Tape (CT)
Standard Package: 4,000
Technology: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 300 ns
Current - Reverse Leakage @ Vr: 500 nA @ 800 V
Capacitance @ Vr, F: 25pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: 1N5621
Voltage - DC Reverse (Vr) (Max): 800 V
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A

Buy Now Datasheet
Single Diodes - 112-1N5621GP-E3/54CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 800V 1A Through Hole DO-204AC (DO-15)

Diode Standard 800V 1A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Single Diodes - 112-1N5621GP-E3/54TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 800V 1A Through Hole DO-204AC (DO-15)

Diode Standard 800V 1A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
800V 1A Diode and Rectifier - 280-1N5621GP-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 1A Diode and Rectifier
280-1N5621GP-E3/54
800V 1A Diode and Rectifier 280-1N5621GP-E3/54
DIODE GEN PURP 800V 1A DO204AC Product overview: 1N5621GP-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5621GP-E3/54 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 800V 1A DO204AC Product overview: 1N5621GP-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5621GP-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N5621GP-E3/54
Rectifiers 1N5621GP-E3/54
Rectifiers 1.0 Amp 800 Volt Glass Passivated

Rectifiers 1.0 Amp 800 Volt Glass Passivated

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5621GP-E3/54 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5621GP-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N5621GP-E3/54
DIODE GEN PURP 800V 1A DO204AC

DIODE GEN PURP 800V 1A DO204AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 1349664-1N5621GP-E3/54 112-1N5621GP-E3/54CT-ND 280-1N5621GP-E3/54 1N5621GP-E3/54 1N5621GP-E3/54
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes 800V 1A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
VF 1.2 volts 1.2 volts
VR 800 volts
IR 0.5000 mA
trr 300 ns
Unlock Full Specs
to access all available technical data