Diode Standard 800V 1A Surface Mount D-5A
DIODE GEN PURP 800V 1A D5A
STD RECTIFIER A-BODY SQ. MELF ROHS COMPLIANT: YES
DIODE GEN PURP 800V 1A D5A
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 1N5620US-ND | 1N5620US | 36AJ1628 | 1N5620US |
| Product Name | Single Diodes | Single Diodes | Std Rectifier A-Body Sq. Melf Rohs Compliant Microchip | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 200 C (-85 to 392 F) | |||
| Package | MELF; SQ-MELF, A | |||
| VF | 1.3 volts | 1.3 volts | ||
| IR | 5.00E-4 mA |