Win Source Part Number: 1035310-1N5634A
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 9.4V
Voltage - Breakdown (Min): 10.5V
Voltage - Clamping (Max) @ Ipp: 15.6V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 96A
Mounting Type: Through Hole
Package / Case: DO-13
Supplier Device Package: DO-13
Temperature Range - Operating: -65°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): 1.5SMC11A; 1.5KE11A; 1.5SMC11A-E3/57T; SMCJ1.5KE11A-TP; 1.5KE11AG;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: 1N5634AMS
Base Product Number: 1N5634
RoHS Status: RoHS non-compliant
15.6V Clamp 96A Ipp Tvs Diode Through Hole DO-13
UNI-DIRECTIONAL TVS DO-13 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1035310-1N5634A | 1N5634AMS-ND | 36AJ1651 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | Uni-Directional Tvs Do-13 Rohs Compliant Microchip |
| Package | DO-13 | DO-202AA, DO-13, Axial | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 15.6 volts | 15.6 volts | |
| VBR | 10.5 volts | 10.5 volts |