33.2V Clamp 45A Ipp Tvs Diode Through Hole DO-13
Win Source Part Number: 1377373-1N5642A
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -65°C ~ 175°C (TJ)
Fake Threat In the Open Market: 32 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Bulk
Product Status: Active
Package / Case: DO-13
Supplier Device Package: DO-13
Base Product Number: 1N5642
Mounting Type: Through Hole
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 20.5V
Voltage - Breakdown (Min): 22.8V
Voltage - Clamping (Max) @ Ipp: 33.2V
Current - Peak Pulse (10/1000µs): 45A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Unidirectional Channels: 1
UNI-DIRECTIONAL TVS DO-13 ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1N5642AMS-ND | 1377373-1N5642A | 36AJ1662 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Uni-Directional Tvs Do-13 Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | DO-202AA, DO-13, Axial | DO-13 | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 33.2 volts | 33.2 volts |