Rectifier Diode, 1 Element, 1A, 400V V(RRM), Silicon, DO-204AC, DO-41, 2 PIN Product overview: 1N5617GP-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5617GP-E3/73 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay General Semiconductor - Diodes Division
Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Series: SUPERECTIFIER®
Package: Tape & Box (TB)
Product Status: Active
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Diode Standard 400V 1A Through Hole DO-204AC (DO-15)
DIODE GEN PURP 400V 1A DO204AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-1N5617GP-E3/73 | 1N5617GP-E3/73-ND | 1N5617GP-E3/73 | |
| Product Name | 1A 400V Diode and Rectifier | Discrete Semiconductor Products Diodes Rectifiers Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | DO-15 | ||
| RoHS Compliant | RoHS | |||
| IO | 1 amps | |||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |