DIODE GEN PURP 400V 1A AXIAL Product overview: 1N5616 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5616 can be used for catalog matching and distributor lookup.
Diode Standard 400V 1A Through Hole
DIODE GEN PURP 400V 1A AXIAL
RECTIFIER, SINGLE, 400V, AXIAL LEADED; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-1N5616 | 1N5616-ND | 1N5616 | 34AJ9899 |
| Product Name | 400V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 400V, Axial Leaded; Repetitive Peak Reverse Voltage Microchip |
| Package | Bulk | |||
| Tj | -65 C (-85 F) | -65 to 200 C (-85 to 392 F) | ||
| Life Cycle Stage | Active | |||
| VF | 1.3 volts | 1.3 volts |