78.5V Clamp 19A Ipp Tvs Diode Through Hole DO-13
Win Source Part Number: 1227310-1N5557
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 49V
Voltage - Breakdown (Min): 54V
Voltage - Clamping (Max) @ Ipp: 78.5V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 19A
Mounting Type: Through Hole
Package / Case: DO-13
Supplier Device Package: DO-13
Temperature Range - Operating: -65°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: 1N5557
RoHS Status: RoHS non-compliant
TVS DIODE 49VWM 78.5VC DO13
UNI-DIRECTIONAL TVS DO-13 ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1N5557-ND | 1227310-1N5557 | 1N5557 | 32AJ9947 |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Uni-Directional Tvs Do-13 Rohs Compliant Microchip |
| Configuration | Single | |||
| Package | DO-202AA, DO-13, Axial | DO-13 | DO-13 | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 78.5 volts | 78.5 volts | 78.5 volts |