Diode Standard 1000V 5A Through Hole Axial
Win Source Part Number: 1217627-1N5554C.TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 500
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 1 µA @ 1000 V
Capacitance @ Vr, F: 92pF @ 5V, 1MHz
Mounting Type: Through Hole
Package / Case: Axial
Supplier Device Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Other Names: 1N5554C.CT
Base Product Number: 1N5554
DIODE GEN PURP 1KV 5A AXIAL
Rectifiers 1000V, 3A, Std. Rec. Rectifier Diode
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1N5554C.TR-ND | 1217627-1N5554C.TR | 1N5554C.TR | 1N5554C.TR |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | |||
| VF | 1 volts | 1 volts | ||
| VR | 1000 volts |