Win Source Part Number: 1035307-1N5630A/TR
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 1
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6.4V
Voltage - Breakdown (Min): 7.13V
Voltage - Clamping (Max) @ Ipp: 11.3V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 132A
Mounting Type: Through Hole
Package / Case: DO-13
Supplier Device Package: DO-13
Temperature Range - Operating: -65°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): 1N5630A/TR1N5630ATR;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: 150-1N5630A/TR
TVS DIODE 6.4VWM 11.3VC DO13 Product overview: 1N5630A/TR from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N5630A/TR can be used for catalog matching and distributor lookup.
11.3V Clamp 132A Ipp Tvs Diode Through Hole DO-13
TVS DIODE 6.4VWM 11.3VC DO13
UNI-DIRECTIONAL TVS DO-13 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1035307-1N5630A/TR | 144-1N5630A/TR | 150-1N5630A/TR-ND | 1N5630A/TR | 32AJ9954 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Uni-Directional Tvs Do-13 Rohs Compliant Microchip |
| Package | DO-13 | Tape & Reel (TR) | DO-202AA, DO-13, Axial | DO-13 | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |
| VC | 11.3 volts | 11.3 volts | 11.3 volts | ||
| VBR | 7.13 volts | 7.13 volts | 7.13 volts |