125V Clamp 12A Ipp Tvs Diode Through Hole DO-13
TVS DIODE 77.8VWM 125VC DO13
TVS DIODE 77.8VWM 125VC DO13
UNI-DIRECTIONAL TVS DO-13 ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1N5656AMS-ND | 1N5656A | 1N5656A | 33AJ0009 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Uni-Directional Tvs Do-13 Rohs Compliant Microchip |
| Configuration | Single | |||
| Package | DO-202AA, DO-13, Axial | DO-13 | DO-13 | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 125 volts | 125 volts | 125 volts | |
| VBR | 86.5 volts | 86.5 volts | 86.5 volts |