Diode Avalanche 400V 3A Through Hole SOD-64
Diode Avalanche 400V 3A Through Hole SOD-64
DIODE 3 A, 400 V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2, Rectifier Diode Product overview: 1N5625-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5625-TAP can be used for catalog matching and distributor lookup.
DIODE AVALANCHE 400V 3A SOD64
AVALANCHE DIODE, 3A, 400V, DO-201AD; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single
DIODE, STANDARD, 3A, 400V, SOD-64, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single
DIODE, ZENER, 0.9V; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):3A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Avalanche Diodes | Diodes | Zener Diodes |
| Product Number | 1N5625-TAPGITB-ND | 280-1N5625-TAP | 1N5625-TAP | 1N5625-TAP | 33C2916 | 28X7145 | 60AC4045 |
| Product Name | Single Diodes | 3 A 400 V Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Avalanche Diode, 3A, 400V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay | Diode, Standard, 3A, 400V, Sod-64, Full Reel; Repetitive Peak Reverse Voltage Vishay | Diode, Zener, 0.9V; Repetitive Reverse Voltage Vrrm Max Vishay |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |||||
| Package | Cut Tape | SOD-64 | SOD-64RoHS Compliant: Yes | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Life Cycle Stage | Active |