Semtech Corp. Single Diodes 1N5554

Description
Diode Standard 1000V 5A Through Hole Axial
Request a Quote Datasheet
Description
Diode Standard 1000V 5A Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N5554S-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5554S-ND
Single Diodes 1N5554S-ND
Diode Standard 1000V 5A Through Hole Axial

Diode Standard 1000V 5A Through Hole Axial

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N5554 - 1121991-1N5554 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5554
1121991-1N5554
Diodes, Rectifiers - Single - 1N5554 1121991-1N5554
Manufacturer: Semtech Corporation Win Source Part Number: 1121991-1N5554 Packaging: Bulk Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 5A Reverse Recovery Time (trr): 2μs Categories: Discrete Semiconductor Products Supplier Device Package: Axial Manufacturer Homepage: www.microsemi.com Manufacturer Package: Axial Voltage - DC Reverse (Vr) (Maximum): 1000V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Voltage - Forward (Vf) (Maximum) at If: 1V at 3A Current - Reverse Leakage at Vr: 1μA at 1000V Capacitance at Vr, F: 92pF at 5V, 1MHz

Manufacturer: Semtech Corporation
Win Source Part Number: 1121991-1N5554
Packaging: Bulk
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 5A
Reverse Recovery Time (trr): 2μs
Categories: Discrete Semiconductor Products
Supplier Device Package: Axial
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: Axial
Voltage - DC Reverse (Vr) (Maximum): 1000V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Voltage - Forward (Vf) (Maximum) at If: 1V at 3A
Current - Reverse Leakage at Vr: 1μA at 1000V
Capacitance at Vr, F: 92pF at 5V, 1MHz

Buy Now
Sheung Wan, Hong Kong
Rectifiers
1N5554
Rectifiers 1N5554
Rectifiers D MET 3A STD 1KV

Rectifiers D MET 3A STD 1KV

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers
Product Number 1N5554S-ND 1121991-1N5554 1N5554
Product Name Single Diodes Diodes, Rectifiers - Single - 1N5554 Rectifiers
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220845 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214ac (sma)
RoHS Compliant RoHS
View Details
Bridge Rectifiers - B483H-2T-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
RoHS Compliant RoHS
View Details
3 suppliers
High Voltage Power Rectifiers - HRS2HVS7.5 - Micross Components, Inc.
Specs
IFSM 200 amps
IF 5100 mA
trr 5000 ns
View Details