Microchip Technology, Inc. TVS - TVS - Diodes - 1N5555 1N5555

Description
Manufacturer: Microchip Technology Win Source Part Number: 905721-1N5555 Operating Temperature Range: -65°C ~ 175°C (TJ) Features: 47.5V Clamp 32A Ipp Tvs Diode Through Hole DO-13 Package: DO-13 Package: Bulk Mounting: Through Hole Family Name: 1N5555 Categories: Circuit Protection Case / Package: DO-13 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 905721-1N5555 Operating Temperature Range: -65°C ~ 175°C (TJ) Features: 47.5V Clamp 32A Ipp Tvs Diode Through Hole DO-13 Package: DO-13 Package: Bulk Mounting: Through Hole Family Name: 1N5555 Categories: Circuit Protection Case / Package: DO-13 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 1N5555 - 905721-1N5555 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1N5555
905721-1N5555
TVS - TVS - Diodes - 1N5555 905721-1N5555
Manufacturer: Microchip Technology Win Source Part Number: 905721-1N5555 Operating Temperature Range: -65°C ~ 175°C (TJ) Features: 47.5V Clamp 32A Ipp Tvs Diode Through Hole DO-13 Package: DO-13 Package: Bulk Mounting: Through Hole Family Name: 1N5555 Categories: Circuit Protection Case / Package: DO-13 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Microchip Technology
Win Source Part Number: 905721-1N5555
Operating Temperature Range: -65°C ~ 175°C (TJ)
Features: 47.5V Clamp 32A Ipp Tvs Diode Through Hole DO-13
Package: DO-13
Package: Bulk
Mounting: Through Hole
Family Name: 1N5555
Categories: Circuit Protection
Case / Package: DO-13
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
TVS Diodes - 1N5555-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1N5555-ND
TVS Diodes 1N5555-ND
47.5V Clamp 32A Ipp Tvs Diode Through Hole DO-13

47.5V Clamp 32A Ipp Tvs Diode Through Hole DO-13

Buy Now Datasheet
Uni-Directional Tvs Do-13 Rohs Compliant Microchip - 36AJ1608 - Newark, An Avnet Company
Chicago, IL, United States
Uni-Directional Tvs Do-13 Rohs Compliant Microchip
36AJ1608
Uni-Directional Tvs Do-13 Rohs Compliant Microchip 36AJ1608
UNI-DIRECTIONAL TVS DO-13 ROHS COMPLIANT: YES

UNI-DIRECTIONAL TVS DO-13 ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1N5555 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1N5555
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1N5555
TVS DIODE 30.5VWM 47.5VC DO13

TVS DIODE 30.5VWM 47.5VC DO13

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 905721-1N5555 1N5555-ND 36AJ1608 1N5555
Product Name TVS - TVS - Diodes - 1N5555 TVS Diodes Uni-Directional Tvs Do-13 Rohs Compliant Microchip Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-13 DO-202AA, DO-13, Axial DO-13
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Configuration Single
Peak Pulse Power 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Low capacitance unidirectional double ESD protection diode - MMBZ20VAT-QR - Nexperia B.V.
Specs
Diode Applications Protector
RoHS Compliant RoHS
VR 17 volts
View Details
3 suppliers
TVS - TVS - Diodes - ESD7451N2T5G - 918698-ESD7451N2T5G - Win Source Electronics
Specs
Package 2-XDFN (1x0.6) (SOD-882)
Tj -55 to 150 C (-67 to 302 F)
View Details
TVS Diodes - 7515067P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
Direction Bidirectional
RoHS Compliant RoHS
View Details