Vishay Intertechnology, Inc. Single Diodes 1N5618GP-E3/54

Description
Diode Standard 600V 1A Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
Diode Standard 600V 1A Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N5618GP-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1A Through Hole DO-204AC (DO-15)

Diode Standard 600V 1A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Diode, Avalanche, 600V, DO-204AC - 70061737 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Avalanche, 600V, DO-204AC
70061737
Diode, Avalanche, 600V, DO-204AC 70061737
Features: Superectifier Structure for High Reliability Application Cavity-Free Glass-Passivated Junction Low Forward Voltage Drop Low Leakage Current, IR Less Than 0.1 μA High Forward Surge Capability Meets Environmental Standard MIL-S-19500 Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/ECand WEEE 2002/96/EC Applications: For use in general-purpose rectification of power supplies, inverters, converters and freewheeling diodes application.

Features:

  • Superectifier Structure for High Reliability Application
  • Cavity-Free Glass-Passivated Junction
  • Low Forward Voltage Drop
  • Low Leakage Current, IR Less Than 0.1 μA
  • High Forward Surge Capability
  • Meets Environmental Standard MIL-S-19500
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/ECand WEEE 2002/96/EC
    Applications:
    For use in general-purpose rectification of power supplies, inverters, converters and freewheeling diodes application.
Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5618GP-E3/54 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5618GP-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N5618GP-E3/54
DIODE GEN PURP 600V 1A DO204AC

DIODE GEN PURP 600V 1A DO204AC

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 1N5618GP-E3/54GITR-ND 70061737 1N5618GP-E3/54
Product Name Single Diodes Diode, Avalanche, 600V, DO-204AC Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F)
Package DO-15 DO-15
IFSM 50 amps
Unlock Full Specs
to access all available technical data