59.3V Clamp 25.3A Ipp Tvs Diode Through Hole DO-13
UNI-DIRECTIONAL TVS DO-13 ROHS COMPLIANT: YES
TVS DIODE 36.8VWM 59.3VC DO13
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1N5648AMS-ND | 32AJ9992 | 1N5648A |
| Product Name | TVS Diodes | Uni-Directional Tvs Do-13 Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-202AA, DO-13, Axial | DO-13 | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 59.3 volts | 59.3 volts |