322V Clamp 56A Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 200VWM 322VC PLAD
SURFACE MOUNT 18,000 WATT, TVS, PLAD, VWM=200V, VBR=222V, ID=10A, IPP=56A, VC=322V TEMP COEFF=243 PLAD ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MAPLAD18KP200CAE3-ND | MAPLAD18KP200CAE3 | 33AJ6565 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Surface Mount 18,000 Watt, Tvs, Plad, Vwm=200V, Vbr=222V, Id=10A, Ipp=56A, Vc=322V Temp Coeff=243 Plad Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 18000 watts | 18000 watts | |
| VC | 322 volts | 322 volts |