193V Clamp 78A Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 120VWM 193VC PLAD
UNI-DIRECTIONAL TVS PLAD ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-4640-ND | MAPLAD15KP120A | 32AJ6001 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Uni-Directional Tvs Plad Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 15000 watts | 15000 watts | |
| VC | 193 volts | 193 volts |