DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
160
170
180
190
200
202
203
204
205
206
207
208
209
210
211
212
213
214
220
230
240
250
260
270
300
350
400
417
| Product Name | Notes |
|---|---|
| 10.3V Clamp 291.3A Ipp Tvs Diode Surface Mount DO-214AB | |
| 10.3V Clamp 291.3A Ipp Tvs Diode Surface Mount SMLG (DO-215AB) | |
| 10.3V Clamp 291.3A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB) | |
| 103V Clamp 29.2A Ipp Tvs Diode Surface Mount DO-214AB | |
| 103V Clamp 29.2A Ipp Tvs Diode Surface Mount SMLG (DO-215AB) | |
| 11.2V Clamp 267.9A Ipp Tvs Diode Surface Mount DO-214AB | |
| 11.2V Clamp 267.9A Ipp Tvs Diode Surface Mount SMLG (DO-215AB) | |
| 11.2V Clamp 267.9A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB) | |
| 113V Clamp 26.6A Ipp Tvs Diode Surface Mount DO-214AB | |
| 113V Clamp 26.6A Ipp Tvs Diode Surface Mount SMLG (DO-215AB) | |
| 113V Clamp 26.6A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB) | |
| 12.9V Clamp 232.6A Ipp Tvs Diode Surface Mount DO-214AB | |
| 12.9V Clamp 232.6A Ipp Tvs Diode Surface Mount SMLG (DO-215AB) | |
| 12.9V Clamp 232.6A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB) | |
| 121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB | |
| 121V Clamp 24.8A Ipp Tvs Diode Surface Mount SMLG (DO-215AB) | |
| 126V Clamp 22.8A Ipp Tvs Diode Surface Mount DO-214AB | |
| 126V Clamp 22.8A Ipp Tvs Diode Surface Mount SMLG (DO-215AB) | |
| 12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB | |
| 12V Clamp 250A Ipp Tvs Diode Surface Mount SMLG (DO-215AB) | |
| 12V Clamp 250A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB) | |
| 13.6V Clamp 220.6A Ipp Tvs Diode Surface Mount DO-214AB | |
| 13.6V Clamp 220.6A Ipp Tvs Diode Surface Mount SMLG (DO-215AB) | |
| 137V Clamp 20.8A Ipp Tvs Diode Surface Mount DO-214AB | |
| 137V Clamp 20.8A Ipp Tvs Diode Surface Mount SMLG (DO-215AB) | |
| 137V Clamp 20.8A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB) | |
| 14.4V Clamp 208.4A Ipp Tvs Diode Surface Mount DO-214AB | |
| 14.4V Clamp 208.4A Ipp Tvs Diode Surface Mount SMLG (DO-215AB) | |
| 14.4V Clamp 208.4A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB) | |
| 146V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AB | |
| 146V Clamp 20.6A Ipp Tvs Diode Surface Mount SMLG (DO-215AB) | |
| 15.4V Clamp 194.8A Ipp Tvs Diode Surface Mount DO-214AB | |
| 15.4V Clamp 194.8A Ipp Tvs Diode Surface Mount SMLG (DO-215AB) | |
| 15.4V Clamp 194.8A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB) | |
| 162V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AB | |
| 177V Clamp 16.8A Ipp Tvs Diode Surface Mount DO-214AB | |
| 17V Clamp 176.4A Ipp Tvs Diode Surface Mount DO-214AB | |
| 17V Clamp 176.4A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB) | |
| 18.2V Clamp 164.8A Ipp Tvs Diode Surface Mount DO-214AB | |
| 19.9V Clamp 150.6A Ipp Tvs Diode Surface Mount DO-214AB | |
| 19.9V Clamp 150.6A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB) | |
| 193V Clamp 15.6A Ipp Tvs Diode Surface Mount DO-214AB | |
| 209V Clamp 14.4A Ipp Tvs Diode Surface Mount DO-214AB | |
| 21.5V Clamp 139.4A Ipp Tvs Diode Surface Mount DO-214AB | |
| 23.2V Clamp 129.4A Ipp Tvs Diode Surface Mount DO-214AB | |
| 23.2V Clamp 129.4A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB) | |
| 24.4V Clamp 123A Ipp Tvs Diode Surface Mount DO-214AB | |
| 24.4V Clamp 123A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB) | |
| 243V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AB | |
| 259V Clamp 11.6A Ipp Tvs Diode Surface Mount DO-214AB | |
| 26V Clamp 115.4A Ipp Tvs Diode Surface Mount DO-214AB | |
| 26V Clamp 115.4A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB) | |
| 27.6V Clamp 106.6A Ipp Tvs Diode Surface Mount DO-214AB | |
| 275V Clamp 11A Ipp Tvs Diode Surface Mount DO-214AB | |
| 275V Clamp 11A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB) | |
| 29.2V Clamp 102.8A Ipp Tvs Diode Surface Mount DO-214AB | |
| 29.2V Clamp 102.8A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB) | |
| 32.4V Clamp 92.6A Ipp Tvs Diode Surface Mount DO-214AB | |
| 32.4V Clamp 92.6A Ipp Tvs Diode Surface Mount SMLG (DO-215AB) | |
| 32.4V Clamp 92.6A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB) | |
| 35.5V Clamp 84.4A Ipp Tvs Diode Surface Mount DO-214AB | |
| 35.5V Clamp 84.4A Ipp Tvs Diode Surface Mount SMLG (DO-215AB) | |
| 38.9V Clamp 77.2A Ipp Tvs Diode Surface Mount DO-214AB | |
| 38.9V Clamp 77.2A Ipp Tvs Diode Surface Mount SMLG (DO-215AB) | |
| 38.9V Clamp 77.2A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB) | |
| 42.1V Clamp 71.2A Ipp Tvs Diode Surface Mount DO-214AB | |
| 42.1V Clamp 71.2A Ipp Tvs Diode Surface Mount SMLG (DO-215AB) | |
| 45.4V Clamp 66A Ipp Tvs Diode Surface Mount DO-214AB | |
| 45.4V Clamp 66A Ipp Tvs Diode Surface Mount SMLG (DO-215AB) | |
| 48.4V Clamp 62A Ipp Tvs Diode Surface Mount DO-214AB | |
| 48.4V Clamp 62A Ipp Tvs Diode Surface Mount SMLG (DO-215AB) | |
| 48.4V Clamp 62A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB) | |
| 53.3V Clamp 56.2A Ipp Tvs Diode Surface Mount DO-214AB | |
| 53.3V Clamp 56.2A Ipp Tvs Diode Surface Mount SMLG (DO-215AB) | |
| 53.3V Clamp 56.2A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB) | |
| 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB | |
| 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount SMLG (DO-215AB) | |
| 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB) | |
| 64.5V Clamp 46.4A Ipp Tvs Diode Surface Mount DO-214AB | |
| 64.5V Clamp 46.4A Ipp Tvs Diode Surface Mount SMLG (DO-215AB) | |
| 64.5V Clamp 46.4A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB) | |
| 69.4V Clamp 43.2A Ipp Tvs Diode Surface Mount DO-214AB | |
| 69.4V Clamp 43.2A Ipp Tvs Diode Surface Mount SMLG (DO-215AB) | |
| 72.7V Clamp 41.2A Ipp Tvs Diode Surface Mount DO-214AB | |
| 72.7V Clamp 41.2A Ipp Tvs Diode Surface Mount SMLG (DO-215AB) | |
| 77.4V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AB | |
| 77.4V Clamp 38.8A Ipp Tvs Diode Surface Mount SMLG (DO-215AB) | |
| 77.4V Clamp 38.8A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB) | |
| 82.4V Clamp 36.4A Ipp Tvs Diode Surface Mount DO-214AB | |
| 82.4V Clamp 36.4A Ipp Tvs Diode Surface Mount SMLG (DO-215AB) | |
| 87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount DO-214AB | |
| 87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount SMLG (DO-215AB) | |
| 9.2V Clamp 326A Ipp Tvs Diode Surface Mount DO-214AB | |
| 9.2V Clamp 326A Ipp Tvs Diode Surface Mount SMLG (DO-215AB) | |
| 9.2V Clamp 326A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB) | |
| 93.6V Clamp 32A Ipp Tvs Diode Surface Mount DO-214AB | |
| 93.6V Clamp 32A Ipp Tvs Diode Surface Mount SMLG (DO-215AB) | |
| 93.6V Clamp 32A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB) | |
| 96.8V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB | |
| 96.8V Clamp 31A Ipp Tvs Diode Surface Mount SMLG (DO-215AB) | |
| 96.8V Clamp 31A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB) | |
| Clamp Ipp Tvs Diode Surface Mount 10-uDFN (2x2) | |
| Clamp Ipp Tvs Diode Surface Mount 10-uMAX/uSOP | |
| Clamp Ipp Tvs Diode Surface Mount 12-TQFN (4x4) | |
| Clamp Ipp Tvs Diode Surface Mount 16-TQFN (3x3) | |
| Clamp Ipp Tvs Diode Surface Mount 4-UCSP (1.05x1.05) | |
| Clamp Ipp Tvs Diode Surface Mount 5-UCSP (1x1.52) | |
| Clamp Ipp Tvs Diode Surface Mount 6-µDFN (2x2) | |
| Clamp Ipp Tvs Diode Surface Mount 6-TDFN (3x3) | |
| Clamp Ipp Tvs Diode Surface Mount 6-uDFN (1.5x1) | |
| Clamp Ipp Tvs Diode Surface Mount 6-WLP (1.57x1.05) | |
| Clamp Ipp Tvs Diode Surface Mount 6-WLP | |
| Clamp Ipp Tvs Diode Surface Mount 8-uDFN (2x2) | |
| Clamp Ipp Tvs Diode Surface Mount 9-WLP | |
| Clamp Ipp Tvs Diode Surface Mount SOT-6 | |
| Clamp Ipp Tvs Diode Surface Mount SSMini2-F1 | |
| Diode Schottky 30V 100mA (DC) Surface Mount USSMini2-F1 | |
| Diode Schottky 30V 100mA Surface Mount USSMini2-F1 | |
| Diode Standard 80V 100mA (DC) Surface Mount USSMini2-F1 | |
| RF Diode PIN - 2 Pair Series 50V 2W Die | |
| RF Diode PIN - Single 600V 200mA 40W 2012 | |
| RF Diode Standard - Single 30V 50mA 250mW SC-79 | |
| TVS DIODE 110VWM 177VC DO214AB | |
| TVS DIODE 13VWM 21.5VC DO214AB | |
| TVS DIODE 16VWM 26VC DO214AB | |
| TVS DIODE 18VWM 29.2VC DO214AB | |
| TVS DIODE 48VWM 77.4VC DO214AB | |
| TVS DIODE 75VWM 121VC DO214AB | |
| Varactors 1 Pair Common Cathode 12V Surface Mount SC-70-3 | |
| Varactors 1 Pair Common Cathode 22V Surface Mount SOT-23 | |
| Varactors 1 Pair Common Cathode 30V Surface Mount SOT-23 | |
| Varactors Single 12V Surface Mount SC-79 | |
| Varactors Single 12V Surface Mount SOD-323 | |
| Varactors Single 12V Surface Mount SOT-23 | |
| Varactors Single 18V Surface Mount SC-79 | |
| Varactors Single 20V Surface Mount 2-FlipChip | |
| Varactors Single 22V Surface Mount 2-FlipChip | |
| Varactors Single 22V Surface Mount Die | |
| Varactors Single 22V Surface Mount SOT-23 | |
| Varactors Single 30V Surface Mount SOT-23 | |
| Zener Diode 10V 1W ±6% Through Hole DO41-A1 | |
| Zener Diode 10V 200mW ±6% Surface Mount Mini3-G1 | |
| Zener Diode 11V 1W ±5% Through Hole DO41-A1 | |
| Zener Diode 11V 200mW ±5% Surface Mount Mini3-G1 | |
| Zener Diode 11V 370mW ±5% Through Hole DO34-A2 | |
| Zener Diode 12V 1W ±5% Through Hole DO41-A1 | |
| Zener Diode 12V 200mW ±5% Surface Mount Mini3-G1 | |
| Zener Diode 13V 200mW ±6% Surface Mount Mini3-G1 | |
| Zener Diode 13V 370mW ±6% Through Hole DO34-A2 | |
| Zener Diode 14V 200mW ±3% Surface Mount Mini3-G1 | |
| Zener Diode 15V 1W ±6% Through Hole DO41-A1 | |
| Zener Diode 15V 200mW ±6% Surface Mount Mini3-G1 | |
| Zener Diode 15V 370mW ±6% Through Hole DO34-A2 | |
| Zener Diode 16V 1W ±6% Through Hole DO41-A1 | |
| Zener Diode 16V 200mW ±6% Surface Mount Mini3-G1 | |
| Zener Diode 16V 370mW ±6% Through Hole DO34-A2 | |
| Zener Diode 18V 1W ±6% Through Hole DO41-A1 | |
| Zener Diode 18V 200mW ±6% Surface Mount Mini3-G1 | |
| Zener Diode 18V 370mW ±6% Through Hole DO34-A2 | |
| Zener Diode 2.4V 150mW ±7% Surface Mount SMini2-F1 | |
| Zener Diode 2.4V 150mW ±7% Surface Mount SMini2-F3 | |
| Zener Diode 2.4V 200mW ±7% Surface Mount Mini3-G1 | |
| Zener Diode 2.4V 370mW ±8% Through Hole DO34-A2 | |
| Zener Diode 2.7V 200mW ±7% Surface Mount Mini3-G1 | |
| Zener Diode 20V 1W ±6% Through Hole DO41-A1 | |
| Zener Diode 20V 200mW ±6% Surface Mount Mini3-G1 | |
| Zener Diode 22V 1W ±6% Through Hole DO41-A1 | |
| Zener Diode 22V 200mW ±6% Surface Mount Mini3-G1 | |
| Zener Diode 22V 370mW ±6% Through Hole DO34-A2 | |
| Zener Diode 24V 200mW ±6% Surface Mount Mini3-G1 | |
| Zener Diode 27V 1W ±7% Through Hole DO41-A1 | |
| Zener Diode 27V 200mW ±7% Surface Mount Mini3-G1 | |
| Zener Diode 3.3V 200mW ±6% Surface Mount Mini3-G1 | |
| Zener Diode 3.3V 370mW ±6% Through Hole DO34-A2 | |
| Zener Diode 3.6V 200mW ±6% Surface Mount Mini3-G1 | |
| Zener Diode 3.9V 200mW ±5% Surface Mount Mini3-G1 | |
| Zener Diode 3.9V 370mW ±5% Through Hole DO34-A2 | |
| Zener Diode 30V 1W ±7% Through Hole DO41-A1 | |
| Zener Diode 30V 200mW ±7% Surface Mount Mini3-G1 | |
| Zener Diode 30V 370mW ±7% Through Hole DO34-A2 | |
| Zener Diode 33V 200mW ±6% Surface Mount Mini3-G1 | |
| Zener Diode 33V 370mW ±6% Through Hole DO34-A2 | |
| Zener Diode 36V 1W ±6% Through Hole DO41-A1 | |
| Zener Diode 36V 200mW ±6% Surface Mount Mini3-G1 | |
| Zener Diode 39V 1W ±5% Through Hole DO41-A1 | |
| Zener Diode 39V 370mW ±5% Through Hole DO34-A2 | |
| Zener Diode 3V 200mW ±7% Surface Mount Mini3-G1 | |
| Zener Diode 3V 370mW ±7% Through Hole DO34-A2 | |
| Zener Diode 4.3V 200mW ±7% Surface Mount Mini3-G1 | |
| Zener Diode 4.7V 200mW ±6% Surface Mount Mini3-G1 | |
| Zener Diode 47V 1W ±6% Through Hole DO41-A1 | |
| Zener Diode 5.1V 1W ±6% Through Hole DO41-A1 | |
| Zener Diode 5.1V 200mW ±6% Surface Mount Mini3-G1 | |
| Zener Diode 5.1V 370mW ±6% Through Hole DO34-A2 | |
| Zener Diode 5.6V 1W ±7% Through Hole DO41-A1 | |
| Zener Diode 5.6V 200mW ±6% Surface Mount Mini3-G1 | |
| Zener Diode 5.6V 370mW ±6% Through Hole DO34-A2 | |
| Zener Diode 56V 1W ±7% Through Hole DO41-A1 | |
| Zener Diode 6.2V 1W ±6% Through Hole DO41-A1 | |
| Zener Diode 6.2V 200mW ±6% Surface Mount Mini3-G1 | |
| Zener Diode 6.2V 370mW ±6% Through Hole DO34-A2 | |
| Zener Diode 6.8V 1W ±6% Through Hole DO41-A1 | |
| Zener Diode 6.8V 200mW ±6% Surface Mount Mini3-G1 | |
| Zener Diode 7.5V 1W ±6% Through Hole DO41-A1 | |
| Zener Diode 7.5V 200mW ±6% Surface Mount Mini3-G1 | |
| Zener Diode 7.5V 370mW ±6% Through Hole DO34-A2 | |
| Zener Diode 8.2V 200mW ±6% Surface Mount Mini3-G1 | |
| Zener Diode 9.1V 1W ±6% Through Hole DO41-A1 | |
| Zener Diode 9.1V 200mW ±6% Surface Mount Mini3-G1 |
| << Prev | Next >> |