177V Clamp 102A Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 110VWM 177VC PLAD
SURFACE MOUNT 18,000 WATT, TVS, PLAD, VWM=110V, VBR=122V, ID=10A, IPP=102A, VC=177V TEMP COEFF=132 PLAD ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MAPLAD18KP110CAE3-ND | MAPLAD18KP110CAE3 | 33AJ6535 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Surface Mount 18,000 Watt, Tvs, Plad, Vwm=110V, Vbr=122V, Id=10A, Ipp=102A, Vc=177V Temp Coeff=132 Plad Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 18000 watts | 18000 watts | |
| VC | 177 volts | 177 volts |