45.5V Clamp 396A Ipp Tvs Diode Surface Mount PLAD
SURFACE MOUNT 18,000 WATT, TVS, PLAD, VWM=28V, VBR=31.1V, ID=10A, IPP=428A, VC=45.5V TEMP COEFF=30 PLAD ROHS COMPLIANT: YES
TVS DIODE 28VWM 45.5VC PLAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MAPLAD18KP28AE3-ND | 32AJ6210 | MAPLAD18KP28AE3 |
| Product Name | TVS Diodes | Surface Mount 18,000 Watt, Tvs, Plad, Vwm=28V, Vbr=31.1V, Id=10A, Ipp=428A, Vc=45.5V Temp Coeff=30 Plad Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 18000 watts | 18000 watts | |
| VC | 45.5 volts | 45.5 volts |