21.5V Clamp 838A Ipp Tvs Diode Surface Mount PLAD
SURFACE MOUNT 18,000 WATT, TVS, PLAD, VWM=13V, VBR=14.4V, ID=10A, IPP=838A, VC=21.5V TEMP COEFF=12 PLAD ROHS COMPLIANT: YES
TVS DIODE 13VWM 21.5VC PLAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MAPLAD18KP13CAE3-ND | 33AJ6541 | MAPLAD18KP13CAE3 |
| Product Name | TVS Diodes | Surface Mount 18,000 Watt, Tvs, Plad, Vwm=13V, Vbr=14.4V, Id=10A, Ipp=838A, Vc=21.5V Temp Coeff=12 Plad Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 18000 watts | 18000 watts | |
| VC | 21.5 volts | 21.5 volts |