82.4V Clamp 219A Ipp Tvs Diode Surface Mount PLAD
SURFACE MOUNT 18,000 WATT, TVS, PLAD, VWM=51V, VBR=56.7V, ID=10A, IPP=219A, VC=82.4V TEMP COEFF=60 PLAD ROHS COMPLIANT: YES
TVS DIODE 51VWM 82.4VC PLAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MAPLAD18KP51CA-ND | 33AJ6588 | MAPLAD18KP51CA |
| Product Name | TVS Diodes | Surface Mount 18,000 Watt, Tvs, Plad, Vwm=51V, Vbr=56.7V, Id=10A, Ipp=219A, Vc=82.4V Temp Coeff=60 Plad Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 18000 watts | 18000 watts | |
| VC | 82.4 volts | 82.4 volts |