38.9V Clamp 463A Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 24VWM 38.9VC PLAD
SURFACE MOUNT 18,000 WATT, TVS, PLAD, VWM=24V, VBR=26.7V, ID=10A, IPP=463A, VC=38.9V TEMP COEFF=27 PLAD ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MAPLAD18KP24A-ND | MAPLAD18KP24A | 32AJ6205 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Surface Mount 18,000 Watt, Tvs, Plad, Vwm=24V, Vbr=26.7V, Id=10A, Ipp=463A, Vc=38.9V Temp Coeff=27 Plad Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 18000 watts | 18000 watts | |
| VC | 38.9 volts | 38.9 volts |