69.4V Clamp 216A Ipp Tvs Diode Surface Mount PLAD
UNI-DIRECTIONAL TVS PLAD ROHS COMPLIANT: YES
TVS DIODE 43VWM 69.4VC PLAD
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-4733-ND | 32AJ6090 | MAPLAD15KP43AE3 |
| Product Name | TVS Diodes | Uni-Directional Tvs Plad Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 15000 watts | 15000 watts | |
| VC | 69.4 volts | 69.4 volts |