13.4V Clamp 45A Ipp Tvs Diode Through Hole T-18
TVS DIODE 7.78VWM 13.4VC T18
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-4615-ND | MAP6KE9.1CA |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | T-18, Axial | T-18 |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 13.4 volts | 13.4 volts |