243V Clamp 75A Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 150VWM 243VC PLAD
SURFACE MOUNT 18,000 WATT, TVS, PLAD, VWM=150V, VBR=167V, ID=10A, IPP=75A, VC=243V TEMP COEFF=183 PLAD ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MAPLAD18KP150A-ND | MAPLAD18KP150A | 32AJ6185 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Surface Mount 18,000 Watt, Tvs, Plad, Vwm=150V, Vbr=167V, Id=10A, Ipp=75A, Vc=243V Temp Coeff=183 Plad Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 18000 watts | 18000 watts | |
| VC | 243 volts | 243 volts |