18.2V Clamp 989A Ipp Tvs Diode Surface Mount PLAD
SURFACE MOUNT 18,000 WATT, TVS, PLAD, VWM=11V, VBR=12.2V, ID=10A, IPP=989A, VC=18.2V TEMP COEFF=10 PLAD ROHS COMPLIANT: YES
TVS DIODE 11VWM 18.2VC PLAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MAPLAD18KP11CA-ND | 33AJ6532 | MAPLAD18KP11CA |
| Product Name | TVS Diodes | Surface Mount 18,000 Watt, Tvs, Plad, Vwm=11V, Vbr=12.2V, Id=10A, Ipp=989A, Vc=18.2V Temp Coeff=10 Plad Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 18000 watts | 18000 watts | |
| VC | 18.2 volts | 18.2 volts |