49.9V Clamp 12A Ipp Tvs Diode Through Hole T-18
TVS 36V 5% 600W UNI TO-18 ROHS COMPLIANT: YES
TVS DIODE 30.8VWM 49.9VC T18
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-4561-ND | 35AJ8295 | MAP6KE36A |
| Product Name | TVS Diodes | Tvs 36V 5% 600W Uni To-18 Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | T-18, Axial | T-18 | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 49.9 volts | 49.9 volts |