162V Clamp 112A Ipp Tvs Diode Surface Mount PLAD
SURFACE MOUNT 18,000 WATT, TVS, PLAD, VWM=100V, VBR=111V, ID=10A, IPP=112A, VC=162V TEMP COEFF=122 PLAD ROHS COMPLIANT: YES
TVS DIODE 100VWM 162VC PLAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MAPLAD18KP100CAE3-ND | 33AJ6531 | MAPLAD18KP100CAE3 |
| Product Name | TVS Diodes | Surface Mount 18,000 Watt, Tvs, Plad, Vwm=100V, Vbr=111V, Id=10A, Ipp=112A, Vc=162V Temp Coeff=122 Plad Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 18000 watts | 18000 watts | |
| VC | 162 volts | 162 volts |