26V Clamp 693A Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 16VWM 26VC PLAD
SURFACE MOUNT 18,000 WATT, TVS, PLAD, VWM=16V, VBR=17.8V, ID=10A, IPP=693A, VC=26V TEMP COEFF=16 PLAD ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MAPLAD18KP16AE3-ND | MAPLAD18KP16AE3 | 32AJ6188 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Surface Mount 18,000 Watt, Tvs, Plad, Vwm=16V, Vbr=17.8V, Id=10A, Ipp=693A, Vc=26V Temp Coeff=16 Plad Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 18000 watts | 18000 watts | |
| VC | 26 volts | 26 volts |