103V Clamp 175A Ipp Tvs Diode Surface Mount PLAD
SURFACE MOUNT 18,000 WATT, TVS, PLAD, VWM=64V, VBR=71.1V, ID=10A, IPP=175A, VC=103V TEMP COEFF=75 PLAD ROHS COMPLIANT: YES
TVS DIODE 64VWM 103VC PLAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MAPLAD18KP64A-ND | 32AJ6233 | MAPLAD18KP64A |
| Product Name | TVS Diodes | Surface Mount 18,000 Watt, Tvs, Plad, Vwm=64V, Vbr=71.1V, Id=10A, Ipp=175A, Vc=103V Temp Coeff=75 Plad Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 18000 watts | 18000 watts | |
| VC | 103 volts | 103 volts |