27.6V Clamp 653A Ipp Tvs Diode Surface Mount PLAD
SURFACE MOUNT 18,000 WATT, TVS, PLAD, VWM=17V, VBR=18.9V, ID=10A, IPP=653A, VC=27.6V TEMP COEFF=18 PLAD ROHS COMPLIANT: YES
TVS DIODE 17VWM 27.6VC PLAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MAPLAD18KP17A-ND | 32AJ6191 | MAPLAD18KP17A |
| Product Name | TVS Diodes | Surface Mount 18,000 Watt, Tvs, Plad, Vwm=17V, Vbr=18.9V, Id=10A, Ipp=653A, Vc=27.6V Temp Coeff=18 Plad Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 18000 watts | 18000 watts | |
| VC | 27.6 volts | 27.6 volts |