Microchip Technology, Inc. TVS Diodes MAPLAD15KP24CAE3

Description
38.9V Clamp 384A Ipp Tvs Diode Surface Mount PLAD
Request a Quote Datasheet
Description
38.9V Clamp 384A Ipp Tvs Diode Surface Mount PLAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1086-4707-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1086-4707-ND
TVS Diodes 1086-4707-ND
38.9V Clamp 384A Ipp Tvs Diode Surface Mount PLAD

38.9V Clamp 384A Ipp Tvs Diode Surface Mount PLAD

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1034857-MAPLAD15KP24CAE3 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1034857-MAPLAD15KP24CAE3
Circuit Protection - TVS - Diodes 1034857-MAPLAD15KP24CAE3
Win Source Part Number: 1034857-MAPLAD15KP24 CAE3 Category: Circuit Protection>TVS - Diodes Series: Military, MIL-PRF-19500 Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 24V Voltage - Breakdown (Min): 26.7V Voltage - Clamping (Max) @ Ipp: 38.9V Power - Peak Pulse: 15000W (15kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 384A Package / Case: Nonstandard SMD Supplier Device Package: PLAD Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): 15KPA18CA; 15KPA22CA; 15KPA20CA-B; MPLAD15KP22CA; M15KP22CAE3; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Other Names: 1086-4707,1086-4707- MIL Base Product Number: PLAD15 RoHS Status: RoHS non-compliant

Win Source Part Number: 1034857-MAPLAD15KP24CAE3
Category: Circuit Protection>TVS - Diodes
Series: Military, MIL-PRF-19500
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 38.9V
Power - Peak Pulse: 15000W (15kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 384A
Package / Case: Nonstandard SMD
Supplier Device Package: PLAD
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): 15KPA18CA; 15KPA22CA; 15KPA20CA-B; MPLAD15KP22CA; M15KP22CAE3;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: 1086-4707,1086-4707-MIL
Base Product Number: PLAD15
RoHS Status: RoHS non-compliant

Buy Now Datasheet
TVS Protection Diode - 144-MAPLAD15KP24CAE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-MAPLAD15KP24CAE3
TVS Protection Diode 144-MAPLAD15KP24CAE3
TVS DIODE 24VWM 38.9VC PLAD Product overview: MAPLAD15KP24CAE3 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MAPLAD15KP24CAE3 can be used for catalog matching and distributor lookup.

TVS DIODE 24VWM 38.9VC PLAD Product overview: MAPLAD15KP24CAE3 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MAPLAD15KP24CAE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bi-Directional Tvs Plad Rohs Compliant Microchip - 32AJ6064 - Newark, An Avnet Company
Chicago, IL, United States
Bi-Directional Tvs Plad Rohs Compliant Microchip
32AJ6064
Bi-Directional Tvs Plad Rohs Compliant Microchip 32AJ6064
BI-DIRECTIONAL TVS PLAD ROHS COMPLIANT: YES

BI-DIRECTIONAL TVS PLAD ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MAPLAD15KP24CAE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MAPLAD15KP24CAE3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MAPLAD15KP24CAE3
TVS DIODE 24VWM 38.9VC PLAD

TVS DIODE 24VWM 38.9VC PLAD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1086-4707-ND 1034857-MAPLAD15KP24CAE3 144-MAPLAD15KP24CAE3 32AJ6064 MAPLAD15KP24CAE3
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Bi-Directional Tvs Plad Rohs Compliant Microchip Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package Nonstandard SMD Nonstandard SMD Bulk PLAD
Peak Pulse Power 15000 watts 15000 watts 15000 watts 15000 watts
VC 38.9 volts 38.9 volts 38.9 volts
Unlock Full Specs
to access all available technical data