16.7V Clamp 36A Ipp Tvs Diode Through Hole T-18
TVS 12V 5% 600W UNI TO-18 ROHS COMPLIANT: YES
TVS DIODE 10.2VWM 16.7VC T18
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-4493-ND | 35AJ8223 | MAP6KE12A |
| Product Name | TVS Diodes | Tvs 12V 5% 600W Uni To-18 Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | T-18, Axial | T-18 | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 16.7 volts | 16.7 volts |