49.9V Clamp 8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
TVS 36V 5% 400W UNI DO-41P ROHS COMPLIANT: YES
TVS DIODE 30.8VWM 49.9VC DO204AL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-4226-ND | 35AJ8144 | MAP4KE36AE3 |
| Product Name | TVS Diodes | Tvs 36V 5% 400W Uni Do-41P Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-4; DO-204AL, DO-41, Axial | DO-41; DO-204AL (DO-41) | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 49.9 volts | 49.9 volts |