TVS DIODE 36VWM 58.1VC PLAD
SURFACE MOUNT 18,000 WATT, TVS,
SURFACE MOUNT 18,000 WATT, TVS, PLAD, VWM=36V, VBR=40V, ID=10A, IPP=310A, VC=58.1V TEMP COEFF=40 PLAD ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 150-MAPLAD18KP36CA/TR-ND | MAPLAD18KP36CA/TR | 61AJ7374 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Surface Mount 18,000 Watt, Tvs, Plad, Vwm=36V, Vbr=40V, Id=10A, Ipp=310A, Vc=58.1V Temp Coeff=40 Plad Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 18000 watts | 18000 watts | |
| VC | 58.1 volts | 58.1 volts |