42.1V Clamp 428A Ipp Tvs Diode Surface Mount PLAD
SURFACE MOUNT 18,000 WATT, TVS, PLAD, VWM=26V, VBR=28.9V, ID=10A, IPP=428A, VC=42.1V TEMP COEFF=29 PLAD ROHS COMPLIANT: YES
TVS DIODE 26VWM 42.1VC PLAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MAPLAD18KP26CA-ND | 33AJ6570 | MAPLAD18KP26CA |
| Product Name | TVS Diodes | Surface Mount 18,000 Watt, Tvs, Plad, Vwm=26V, Vbr=28.9V, Id=10A, Ipp=428A, Vc=42.1V Temp Coeff=29 Plad Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 18000 watts | 18000 watts | |
| VC | 42.1 volts | 42.1 volts |